Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin VSSOP T/R
IC, LOGIC, BUFFER/DVR, DUAL, 8US8; Logic Family / Base Number:74AUP2G241; Logic Device Type:Buffer, Non Inverting; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC Family:74AUP; RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74AUP2G241DCUR | 28AH5022 |
| Product Name | Others | Ic, Logic, Buffer/dvr, Dual, 8Us8; Logic Family / Base Number Texas Instruments |