Manufacturer: Texas Instruments
Win Source Part Number: 794966-SN74AUP2G241D
Series: 74AUP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74AUP2G241
Categories: Integrated Circuits (ICs)
Manufacturer Package: US8
Alternative Parts (Cross-Reference): 74AUP2G241DC; 74AUP2G241DC,125; SN74AUP2G241DQER; SN74AUP2G241YFPR;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
IC BUFFER NON-INVERT 3.6V 8VSSOP
IC BUFFER NON-INVERT 3.6V 8VSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 794966-SN74AUP2G241DCUR | 296-25597-1-ND | SN74AUP2G241DCUR | SN74AUP2G241DCUR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G241DCUR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |