Manufacturer: Texas Instruments
Win Source Part Number: 896518-SN74AUP2G240D
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Package: 8-VFSOP (0.091", 2.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP2G240
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25593-6, -SN74AUP2G240DCUR-ND
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
IC BUFFER INVERT 3.6V 8VSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 896518-SN74AUP2G240DCUR | 296-25593-1-ND | SN74AUP2G240DCUR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G240DCUR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |