Dual Schmitt-Trigger Inverter, 2-Bit, CMOS, 3.6V, 6-SON Product overview: SN74AUP2G14DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G14DSFR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-SON (1x1)
Inverter IC 2 Channel Schmitt Trigger 6-SON (1x1)
Inverter IC 2 Channel Schmitt Trigger 6-SON (1x1)
Win Source Part Number: 1094914-SN74AUP2G14D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.1V ~ 0.88V
Logic Level - High: 0.6V ~ 2.29V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 74AUP2G14GM,132; 74AUP2G04GM,115; 74AUP2G14GM,115;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27363-2,296-2736
Base Product Number: 74AUP2G14
IC INVERT SCHMITT 2CH 2-INP 6SON
Inverter IC 2 Channel Schmitt Trigger 6-SON (1x1)
IC INVERT SCHMITT 2CH 2-INP 6SON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AUP2G14DSFR | 296-27363-1-ND | 1094914-SN74AUP2G14DSFR | SN74AUP2G14DSFR | SN74AUP2G14DSFR | SN74AUP2G14DSFR |
| Product Name | Dual 3.6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3.6V | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) |
| Inputs | 1 | 2 | 2 | 2 | ||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |