2-ch Schmitt Trigger Inverter, 0.8-3.6V, CMOS, 6-SON Product overview: SN74AUP2G14DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G14DSF2 can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-SON (1x1)
Inverter IC 2 Channel Schmitt Trigger 6-SON (1x1)
Inverter IC 2 Channel Schmitt Trigger 6-SON (1x1)
IC INVERT SCHMITT 2CH 2-INP 6SON
Inverter IC 2 Channel Schmitt Trigger 6-SON (1x1)
IC INVERT SCHMITT 2CH 2-INP 6SON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AUP2G14DSF2 | 296-30287-2-ND | SN74AUP2G14DSF2 | SN74AUP2G14DSF2 | SN74AUP2G14DSF2 |
| Product Name | 3.6V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3.6V | 0.8V ~ 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) | 3.6V; 0.8V ~ 3.6V | 3.6V |
| Inputs | 1 | 2 | 2 | ||
| Propagation Delay | 6.2 ns | 6.2 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |