Dual Schmitt-Trigger Inverter, 2-Bit, CMOS, SON, 3.6V Product overview: SN74AUP2G14DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G14DRYR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-SON (1.45x1)
Inverter IC 2 Channel Schmitt Trigger 6-SON (1.45x1)
Inverter IC 2 Channel Schmitt Trigger 6-SON (1.45x1)
Manufacturer: Texas Instruments
Win Source Part Number: 1254109-SN74AUP2G14D
Packaging: Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.1V ~ 0.88V
Logic Level - High: 0.6V ~ 2.29V
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUP2G14
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF
Inverter IC 2 Channel Schmitt Trigger 6-SON (1.45x1)
IC INVERT SCHMITT 2CH 2-INP 6SON
IC INVERT SCHMITT 2CH 2-INP 6SON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AUP2G14DRYR | 296-27362-2-ND | 1254109-SN74AUP2G14DRYR | SN74AUP2G14DRYR | SN74AUP2G14DRYR | SN74AUP2G14DRYR |
| Product Name | Dual 3.6V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AUP2G14DRYR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3.6V | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) |
| Inputs | 1 | 2 | 2 | 2 | ||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |