Manufacturer: Texas Instruments
Win Source Part Number: 029921-SN74AUP2G14DC
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.1 V to 0.88 V
Logic Level - High: 0.6 V to 2.29 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 0.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Inverter IC 2 Channel Schmitt Trigger SC-70-6
Inverter IC 2 Channel Schmitt Trigger SC-70-6
Inverter IC 2 Channel Schmitt Trigger SC-70-6
Dual Schmitt-Trigger Inverter IC, 2-Input, CMOS, SC Package Product overview: SN74AUP2G14DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G14DCKR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger SC-70-6
IC INVERT SCHMITT 2CH 2IN SC70-6
IC INVERT SCHMITT 2CH 2IN SC70-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 029921-SN74AUP2G14DCKR | 296-27361-6-ND | 705-SN74AUP2G14DCKR | SN74AUP2G14DCKR | SN74AUP2G14DCKR | SN74AUP2G14DCKR |
| Product Name | Logic - Logic - Gates and Inverters - SN74AUP2G14DCKR | Gates and Inverters | Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT |
| Supply Voltage | 0.8 V ~ 3.6 V | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) |
| Inputs | 2 | 2 | 1 | 2 | ||
| Propagation Delay | 6.2 ns | 6.2 ns | 25.5 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |