Manufacturer: Texas Instruments
Win Source Part Number: 116958-SN74AUP2G126Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA (1.6x0.8)
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA
IC BUF NON-INVERT 3.6V 8DSBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 116958-SN74AUP2G126YFPR | 296-24737-6-ND | SN74AUP2G126YFPR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G126YFPR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |