Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUP2G125DQER

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-27359-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-27359-6-ND
Buffers, Drivers, Receivers, Transceivers 296-27359-6-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-27359-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-27359-1-ND
Buffers, Drivers, Receivers, Transceivers 296-27359-1-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-27359-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-27359-2-ND
Buffers, Drivers, Receivers, Transceivers 296-27359-2-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G125DQER - 896516-SN74AUP2G125DQER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G125DQER
896516-SN74AUP2G125DQER
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G125DQER 896516-SN74AUP2G125DQER
Manufacturer: Texas Instruments Win Source Part Number: 896516-SN74AUP2G125D QER Series: 74AUP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1) Package: 8-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP2G125 Categories: Integrated Circuits (ICs) Case / Package: 8-X2SON (1.4x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AUP2G125DQER-ND R, 296-27359-2, 296-27359-1, -296-27359-1-ND, 296-27359-6

Manufacturer: Texas Instruments
Win Source Part Number: 896516-SN74AUP2G125DQER
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)
Package: 8-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP2G125
Categories: Integrated Circuits (ICs)
Case / Package: 8-X2SON (1.4x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AUP2G125DQER-NDR, 296-27359-2, 296-27359-1, -296-27359-1-ND, 296-27359-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUP2G125DQER - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUP2G125DQER
Buffers, Drivers, Receivers, Transceivers SN74AUP2G125DQER
IC BUF NON-INVERT 3.6V 8X2SON

IC BUF NON-INVERT 3.6V 8X2SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-27359-6-ND 896516-SN74AUP2G125DQER SN74AUP2G125DQER
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G125DQER Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data