Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 896514-SN74AUP2G07YF
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-DSBGA
Package: 6-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP2G07
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AUP2G07YFPR-NDR
IC BUF NON-INVERT 3.6V 6DSBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-25206-2-ND | 896514-SN74AUP2G07YFPR | SN74AUP2G07YFPR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G07YFPR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts |