Manufacturer: Texas Instruments
Win Source Part Number: 1254106-SN74AUP2G07D
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUP2G07
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)
IC BUFFER NON-INVERT 3.6V 6SON
IC BUFFER NON-INVERT 3.6V 6SON
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1254106-SN74AUP2G07DRYR | 296-27399-6-ND | SN74AUP2G07DRYR | SN74AUP2G07DRYR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN74AUP2G07DRYR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts |