Texas Instruments Logic - Logic - Gates and Inverters - SN74AUP2G06DCKR SN74AUP2G06DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896513-SN74AUP2G06DC KR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 2 Channel Open Drain SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP2G06 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-27354-1, -296-27354-1-ND, 296-27354-2, 296-27354-6, -SN74AUP2G06DCKR-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896513-SN74AUP2G06DC KR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 2 Channel Open Drain SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP2G06 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-27354-1, -296-27354-1-ND, 296-27354-2, 296-27354-6, -SN74AUP2G06DCKR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AUP2G06DCKR - 896513-SN74AUP2G06DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP2G06DCKR
896513-SN74AUP2G06DCKR
Logic - Logic - Gates and Inverters - SN74AUP2G06DCKR 896513-SN74AUP2G06DCKR
Manufacturer: Texas Instruments Win Source Part Number: 896513-SN74AUP2G06DC KR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 2 Channel Open Drain SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP2G06 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-27354-1, -296-27354-1-ND, 296-27354-2, 296-27354-6, -SN74AUP2G06DCKR-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896513-SN74AUP2G06DCKR
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 2 Channel Open Drain SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP2G06
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-27354-1, -296-27354-1-ND, 296-27354-2, 296-27354-6, -SN74AUP2G06DCKR-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896513-SN74AUP2G06DCKR
Product Name Logic - Logic - Gates and Inverters - SN74AUP2G06DCKR
Package Type SC-70; SC-70-6
Unlock Full Specs
to access all available technical data

Similar Products