Texas Instruments Standard Linear and Logic SMD 3.6V Logic IC SN74AUP1T98DRYR

Description
1-Bit 3-Ch CMOS Voltage Translator, 2.3-3.6V, 6-SON, SMD Product overview: SN74AUP1T98DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AUP1T98DRYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit 3-Ch CMOS Voltage Translator, 2.3-3.6V, 6-SON, SMD Product overview: SN74AUP1T98DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AUP1T98DRYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.6V Logic IC - 732-SN74AUP1T98DRYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6V Logic IC
732-SN74AUP1T98DRYR
SMD 3.6V Logic IC 732-SN74AUP1T98DRYR
1-Bit 3-Ch CMOS Voltage Translator, 2.3-3.6V, 6-SON, SMD Product overview: SN74AUP1T98DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AUP1T98DRYR can be used for catalog matching and distributor lookup.

1-Bit 3-Ch CMOS Voltage Translator, 2.3-3.6V, 6-SON, SMD Product overview: SN74AUP1T98DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AUP1T98DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SN74AUP1T98DRYR
Product Name SMD 3.6V Logic IC
Gate Type Translator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details