Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AUP1T98DBVR SN74AUP1T98DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 141924-SN74AUP1T98DB VR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141924-SN74AUP1T98DB VR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AUP1T98DBVR - 141924-SN74AUP1T98DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AUP1T98DBVR
141924-SN74AUP1T98DBVR
Logic - Logic - Translators, Level Shifters - SN74AUP1T98DBVR 141924-SN74AUP1T98DBVR
Manufacturer: Texas Instruments Win Source Part Number: 141924-SN74AUP1T98DB VR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141924-SN74AUP1T98DBVR
Packaging: Reel - TR
Features: Configurable Gate Logic Functions
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8V to 2.7V
Voltage - VCCB: 2.3V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141924-SN74AUP1T98DBVR
Product Name Logic - Logic - Translators, Level Shifters - SN74AUP1T98DBVR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220297 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details