Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AUP1T97DSFR SN74AUP1T97DSFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029915-SN74AUP1T97DS FR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (1x1) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029915-SN74AUP1T97DS FR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (1x1) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AUP1T97DSFR - 029915-SN74AUP1T97DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AUP1T97DSFR
029915-SN74AUP1T97DSFR
Logic - Logic - Translators, Level Shifters - SN74AUP1T97DSFR 029915-SN74AUP1T97DSFR
Manufacturer: Texas Instruments Win Source Part Number: 029915-SN74AUP1T97DS FR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (1x1) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029915-SN74AUP1T97DSFR
Packaging: Reel - TR
Features: Configurable Gate Logic Functions
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8V to 2.7V
Voltage - VCCB: 2.3V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (1x1)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 029915-SN74AUP1T97DSFR
Product Name Logic - Logic - Translators, Level Shifters - SN74AUP1T97DSFR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products