Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AUP1T58DBVR SN74AUP1T58DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029912-SN74AUP1T58DB VR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029912-SN74AUP1T58DB VR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AUP1T58DBVR - 029912-SN74AUP1T58DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AUP1T58DBVR
029912-SN74AUP1T58DBVR
Logic - Logic - Translators, Level Shifters - SN74AUP1T58DBVR 029912-SN74AUP1T58DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029912-SN74AUP1T58DB VR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029912-SN74AUP1T58DBVR
Packaging: Reel - TR
Features: Configurable Gate Logic Functions
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8V to 2.7V
Voltage - VCCB: 2.3V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 029912-SN74AUP1T58DBVR
Product Name Logic - Logic - Translators, Level Shifters - SN74AUP1T58DBVR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage References - 1220335 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details