LOGIC, SCHMITT TRIGGER BUFFER, SC-70-5; Logic Family / Base Number:74AUP1T17; Logic Device Type:Buffer; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic IC Family:74AUP; Logic IC BaseRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH5019 |
| Product Name | Logic, Schmitt Trigger Buffer, Sc-70-5; Logic Family / Base Number Texas Instruments |