Texas Instruments High-Performance Analog Gates and Inverters - Multi-Function, Configurable SN74AUP1G99DCUTG4

Description
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G99DCUTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G99DCUTG4-ND
Gates and Inverters - Multi-Function, Configurable SN74AUP1G99DCUTG4-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP

Buy Now Datasheet
Configurable Logic Gate IC, 3-Input, 3-State, Schmitt Trigger, CMOS, VSSOP Product overview: SN74AUP1G99DCUTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G99DCUTG 4 can be used for catalog matching and distributor lookup.

Configurable Logic Gate IC, 3-Input, 3-State, Schmitt Trigger, CMOS, VSSOP Product overview: SN74AUP1G99DCUTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G99DCUTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258232-SN74AUP1G99DCUTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258232-SN74AUP1G99DCUTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258232-SN74AUP1G99DCUTG4
Win Source Part Number: 1258232-SN74AUP1G99D CUTG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Tri-State Current - Output High, Low: 4mA, 4mA Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AUP1G99

Win Source Part Number: 1258232-SN74AUP1G99DCUTG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUP1G99

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G99DCUTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G99DCUTG4
Gates and Inverters - Multi-Function, Configurable SN74AUP1G99DCUTG4
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G99DCUTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G99DCUTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G99DCUTG4
IC CONFIG MULTI FUNCTION US8

IC CONFIG MULTI FUNCTION US8

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G99DCUTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G99DCUTG4
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G99DCUTG4
IC CONFIG MULTI FUNCTION US8

IC CONFIG MULTI FUNCTION US8

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G99DCUTG4-ND 770-SN74AUP1G99DCUTG4 1258232-SN74AUP1G99DCUTG4 SN74AUP1G99DCUTG4 SN74AUP1G99DCUTG4 SN74AUP1G99DCUTG4
Product Name Gates and Inverters - Multi-Function, Configurable Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Configurable Multiple Function Multi Function NOT; Configurable Multiple Function Configurable Multiple Function NOT
Supply Voltage 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Output Type 3-State Tri-State 3-State; Tri-State 3-State; Tri-State
Inputs 3 3 3 3 3
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100142FC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type Other; 24-CFlatpack
View Details
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details