Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
CMOS Specialty Logic IC, 3-Input, 3-State, VSSOP, Schmitt Trigger Product overview: SN74AUP1G99DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G99DCURG
Win Source Part Number: 1258231-SN74AUP1G99D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUP1G99
IC CONFIG MULTI FUNCTION US8
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
IC CONFIG MULTI FUNCTION US8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G99DCURG4-ND | 770-SN74AUP1G99DCURG4 | 1258231-SN74AUP1G99DCURG4 | SN74AUP1G99DCURG4 | SN74AUP1G99DCURG4 | SN74AUP1G99DCURG4 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | Multi Function | NOT; Configurable Multiple Function | Configurable Multiple Function | NOT | |
| Supply Voltage | 0.8V ~ 3.6V | 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | ||
| Output Type | 3-State | Tri-State | 3-State; Tri-State | 3-State; Tri-State | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | |
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |