Texas Instruments High-Performance Analog Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YEPR

Description
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58YEPR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58YEPR-ND
Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YEPR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now Datasheet
SPECIALTY LOGIC CIRCUIT, BGA6, DSBGA-6 Product overview: SN74AUP1G58YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G58YEPR can be used for catalog matching and distributor lookup.

SPECIALTY LOGIC CIRCUIT, BGA6, DSBGA-6 Product overview: SN74AUP1G58YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G58YEPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258226-SN74AUP1G58YEPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258226-SN74AUP1G58YEPR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258226-SN74AUP1G58YEPR
Win Source Part Number: 1258226-SN74AUP1G58Y EPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AUP1G58YEP R,2156-SN74AUP1G58YE PR-TITR Base Product Number: 74AUP1G58 Product Status: Obsolete

Win Source Part Number: 1258226-SN74AUP1G58YEPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AUP1G58YEPR,2156-SN74AUP1G58YEPR-TITR
Base Product Number: 74AUP1G58
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58YEPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58YEPR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YEPR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58YEPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58YEPR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YEPR
IC GATE MULT-FUNC CONFIG 6-DSBGA

IC GATE MULT-FUNC CONFIG 6-DSBGA

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58YEPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58YEPR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YEPR
IC GATE MULT-FUNC CONFIG 6-DSBGA

IC GATE MULT-FUNC CONFIG 6-DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G58YEPR-ND 770-SN74AUP1G58YEPR 1258226-SN74AUP1G58YEPR SN74AUP1G58YEPR SN74AUP1G58YEPR SN74AUP1G58YEPR
Product Name Gates and Inverters - Multi-Function, Configurable Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Configurable Multiple Function NOT; Configurable Multiple Function Configurable Multiple Function NOT
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3 3
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54AC20/QDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
2 suppliers
Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 74AHCT2G32DC125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers