Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 896512-SN74AUP1G34YF
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA
Package: 4-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP1G34
Categories: Integrated Circuits (ICs)
Case / Package: 4-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AUP1G34YFPR-NDR
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-25201-1-ND | 896512-SN74AUP1G34YFPR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G34YFPR |
| Supply Voltage (VS) | 0.8000 to 3.6 volts |