Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUP1G34DPWR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP1G34DPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP1G34DPWRTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP1G34DPWRTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP1G34DPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP1G34DPWRCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP1G34DPWRCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP1G34DPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP1G34DPWRDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP1G34DPWRDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259735-SN74AUP1G34DPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259735-SN74AUP1G34DPWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259735-SN74AUP1G34DPWR
Win Source Part Number: 1259735-SN74AUP1G34D PWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUP Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 3.6V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38023-1,TEXTISSN 74AUP1G34DPWR,296-38 023-2,296-38023-6,21 56-SN74AUP1G34DPWR,2 96-38023-6,296-SN74A UP1G34DPWRDKR,SN74AU P1G34DPWR,296-SN74AU P1G34DPWRCT,296-3802 3-2,296-SN74AUP1G34D PWRTR,296-38023-1 Base Product Number: 74AUP1G34

Win Source Part Number: 1259735-SN74AUP1G34DPWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38023-1,TEXTISSN74AUP1G34DPWR,296-38023-2,296-38023-6,2156-SN74AUP1G34DPWR,296-38023-6,296-SN74AUP1G34DPWRDKR,SN74AUP1G34DPWR,296-SN74AUP1G34DPWRCT,296-38023-2,296-SN74AUP1G34DPWRTR,296-38023-1
Base Product Number: 74AUP1G34

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUP1G34DPWR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUP1G34DPWR
Buffers, Drivers, Receivers, Transceivers SN74AUP1G34DPWR
IC BUF NON-INVERT 3.6V 4X2SON

IC BUF NON-INVERT 3.6V 4X2SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-SN74AUP1G34DPWRTR-ND 1259735-SN74AUP1G34DPWR SN74AUP1G34DPWR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data