Buffers & Line Drivers Lo-Pwr Single Buffer Gate
BUFFER GATE, SINGLE, SC-70-5; Logic Device Type:Buffer; Logic Family / Base Number:74AUP1G34; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC Family:74AUP; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74AUP1G34DCKR | 28AH5017 |
| Product Name | Buffers & Line Drivers | Buffer Gate, Single, Sc-70-5; Logic Device Type Texas Instruments |