Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 029899-SN74AUP1G34DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74AUP1G34
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): SN74AUP1G34YEPR; SN74AUP1G34YZPR; SN74AUP1G34YFPR;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 3.6V SOT23-5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-19080-2-ND | 029899-SN74AUP1G34DBVR | SN74AUP1G34DBVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G34DBVR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |