Win Source Part Number: 1257897-SN74AUP1G32Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUP1G32
Product Status: Obsolete
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
AUP/ULP/V SERIES, 2-INPUT OR GATE, PBGA5, DSBGA-5 Product overview: SN74AUP1G32YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32YEPR can be used for catalog matching and distributor lookup.
IC GATE OR 1CH 2-INP 5DSBGA
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE OR 1CH 2-INP 5DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257897-SN74AUP1G32YEPR | SN74AUP1G32YEPR-ND | 705-SN74AUP1G32YEPR | SN74AUP1G32YEPR | SN74AUP1G32YEPR | SN74AUP1G32YEPR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR GATE | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 6.4 ns | 6.4 ns | 6.4 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |