Win Source Part Number: 1259739-SN74AUP1G240
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49052-1,296-4905
Base Product Number: 74AUP1G240
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)
IC BUFFER INVERT 3.6V 5X2SON
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1259739-SN74AUP1G240DPWR | 296-49052-2-ND | SN74AUP1G240DPWR |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |