Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 794963-SN74AUP1G240D
Series: 74AUP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74AUP1G240
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): 74AUP1G240DCKTG4; 74AUP1G240DCKRE4; 74AUP1G240DCKRG4; 74AUP1G240DCKTE4;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC BUFFER INVERT 3.6V SOT23-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-SN74AUP1G240DBVTTR-ND | 794963-SN74AUP1G240DBVT | SN74AUP1G240DBVT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G240DBVT | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |