Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1099568-SN74AUP1G17Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.8x0.8)
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-25200-6-ND | 1099568-SN74AUP1G17YFPR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17YFPR |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |