Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G17DRYR

Description
IC BUFFER NON-INVERT 3.6V 6SON
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 6SON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP1G17DRYR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G17DRYR
IC BUFFER NON-INVERT 3.6V 6SON

IC BUFFER NON-INVERT 3.6V 6SON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AUP1G17DRYR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - SI32282-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 4823-NRF24L01P-RCT-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details