Buffers & Line Drivers Lo-Pwr Sgle Schmitt- Trigger Inverter
BUFFER, SCHMITT TRIGGER, SC-70-5; Logic Device Type:Buffer, Schmitt Trigger; Logic Family / Base Number:74AUP1G17; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC Family:74AUP; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74AUP1G17DCKR | 26AJ9241 |
| Product Name | Buffers & Line Drivers | Buffer, Schmitt Trigger, Sc-70-5; Logic Device Type Texas Instruments |