IC, SCHMITT TRIGGER BUFFER, SOT-23-5; Logic Family / Base Number:74AUP1G17; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Lo Pwr Sngl Schmtt Trggr Invrtr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH5016 | SN74AUP1G17DBVR |
| Product Name | Ic, Schmitt Trigger Buffer, Sot-23-5; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |