Texas Instruments Logic - Logic - Gates and Inverters - SN74AUP1G14YFPR SN74AUP1G14YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099563-SN74AUP1G14Y FPR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.1 V to 0.88 V Logic Level - High: 0.6 V to 2.29 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA (0.8x0.8) Dimension: 4-XFBGA, DSBGA Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099563-SN74AUP1G14Y FPR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.1 V to 0.88 V Logic Level - High: 0.6 V to 2.29 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA (0.8x0.8) Dimension: 4-XFBGA, DSBGA Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AUP1G14YFPR - 1099563-SN74AUP1G14YFPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G14YFPR
1099563-SN74AUP1G14YFPR
Logic - Logic - Gates and Inverters - SN74AUP1G14YFPR 1099563-SN74AUP1G14YFPR
Manufacturer: Texas Instruments Win Source Part Number: 1099563-SN74AUP1G14Y FPR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.1 V to 0.88 V Logic Level - High: 0.6 V to 2.29 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA (0.8x0.8) Dimension: 4-XFBGA, DSBGA Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099563-SN74AUP1G14YFPR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.1 V to 0.88 V
Logic Level - High: 0.6 V to 2.29 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA (0.8x0.8)
Dimension: 4-XFBGA, DSBGA
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1099563-SN74AUP1G14YFPR
Product Name Logic - Logic - Gates and Inverters - SN74AUP1G14YFPR
Package Type 4-DSBGA (0.8x0.8)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details