Low-Power Schmitt Trigger Inverter, 1-Bit, CMOS, 3.6V, 6.2ns, SON Product overview: SN74AUP1G14DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G14DRYR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
IC INVERT SCHMITT 1CH 1-INP 6SON
IC INVERT SCHMITT 1CH 1-INP 6SON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AUP1G14DRYR | 296-27271-1-ND | SN74AUP1G14DRYR | SN74AUP1G14DRYR | SN74AUP1G14DRYR |
| Product Name | Low-Power 3.6V Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) | 3.6V |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 6.2 ns | 6.2 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |