Manufacturer: Texas Instruments
Win Source Part Number: 1099560-SN74AUP1G14D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.1 V to 0.88 V
Logic Level - High: 0.6 V to 2.29 V
Family Name: SN74AUP1G14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): SN74AUP1G14YZPR; SN74AUP1G14DPWR; SN74AUP1G14YFPR; SN74AUP1G14DSFR;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Schmitt-Trigger Inverter, 1-Bit, CMOS, SOT-23 Product overview: SN74AUP1G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G14DBVR can be used for catalog matching and distributor lookup.
Schmitt Trigger 1 6.2ns@3.3V,30pF 500nA 800mV~3.6V SOT-23-5 Inverters ROHS
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
IC, INVERTER, SCHMITT TRIGGER, SOT-23-5; Logic Family / Base Number:74AUP1G14; Logic Type:Inverter Schmitt Trigger; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1099560-SN74AUP1G14DBVR | 296-18213-1-ND | 705-SN74AUP1G14DBVR | SN74AUP1G14DBVR | SN74AUP1G14DBVR | SN74AUP1G14DBVR | SN74AUP1G14DBVR | 54AH1471 |
| Product Name | Logic - Logic - Gates and Inverters - SN74AUP1G14DBVR | Gates and Inverters | SOT-23 Logic IC | Logic ICs >> Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Ic, Inverter, Schmitt Trigger, Sot-23-5; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger |
| Supply Voltage | 0.8 V ~ 3.6 V | 0.8V ~ 3.6V | 3.6V | 800mV~3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) | 3.6V |
| Logic Family | CMOS | |||||||
| Inputs | 1 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 6.2 ns | 6.2 ns | 20.5 ns | 6.2 ns |