Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-DSBGA
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-DSBGA
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-DSBGA
Win Source Part Number: 1259731-SN74AUP1G126
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-36969-1,-296-36
Base Product Number: 74AUP1G126
IC BUF NON-INVERT 3.6V 6DSBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-36969-6-ND | 1259731-SN74AUP1G126YFPR | SN74AUP1G126YFPR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |