Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUP1G126DPWR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-49051-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-49051-6-ND
Buffers, Drivers, Receivers, Transceivers 296-49051-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-49051-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-49051-1-ND
Buffers, Drivers, Receivers, Transceivers 296-49051-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-49051-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-49051-2-ND
Buffers, Drivers, Receivers, Transceivers 296-49051-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259729-SN74AUP1G126DPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259729-SN74AUP1G126DPWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259729-SN74AUP1G126DPWR
Win Source Part Number: 1259729-SN74AUP1G126 DPWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUP Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 3.6V Package / Case: 5-XFDFN Exposed Pad Supplier Device Package: 5-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49051-2,296-4905 1-1,296-49051-6 Base Product Number: 74AUP1G126

Win Source Part Number: 1259729-SN74AUP1G126DPWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49051-2,296-49051-1,296-49051-6
Base Product Number: 74AUP1G126

Buy Now Datasheet
IC BUF NON-INVERT 3.6V 5X2SON - 815-SN74AUP1G126DPWR - Utmel Electronic Limited
Hong Kong, China
IC BUF NON-INVERT 3.6V 5X2SON
815-SN74AUP1G126DPWR
IC BUF NON-INVERT 3.6V 5X2SON 815-SN74AUP1G126DPWR
IC BUF NON-INVERT 3.6V 5X2SON

IC BUF NON-INVERT 3.6V 5X2SON

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP1G126DPWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G126DPWR
IC BUF NON-INVERT 3.6V 5X2SON

IC BUF NON-INVERT 3.6V 5X2SON

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74AUP1G126DPWR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUP1G126DPWR
Buffers, Drivers, Receivers, Transceivers SN74AUP1G126DPWR
IC BUF NON-INVERT 3.6V 5X2SON

IC BUF NON-INVERT 3.6V 5X2SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-49051-6-ND 1259729-SN74AUP1G126DPWR 815-SN74AUP1G126DPWR SN74AUP1G126DPWR SN74AUP1G126DPWR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers IC BUF NON-INVERT 3.6V 5X2SON Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data