Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G126DBVT

Description
IC BUF NON-INVERT 3.6V SOT23-5
Datasheet
Description
IC BUF NON-INVERT 3.6V SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G126DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP1G126DBVT
Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G126DBVT
IC BUF NON-INVERT 3.6V SOT23-5

IC BUF NON-INVERT 3.6V SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AUP1G126DBVT
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - BCM20730A1KML2GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details