Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G125YZTR

Description
IC BUF NON-INVERT 3.6V 5DSBGA
Datasheet
Description
IC BUF NON-INVERT 3.6V 5DSBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G125YZTR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP1G125YZTR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G125YZTR
IC BUF NON-INVERT 3.6V 5DSBGA

IC BUF NON-INVERT 3.6V 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AUP1G125YZTR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Telecom - SI32280-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details