Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5
Manufacturer: Texas Instruments
Win Source Part Number: 1099550-SN74AUP1G125
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-5
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC BUFFER NON-INVERT 3.6V SOT5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-18713-2-ND | 1099550-SN74AUP1G125DRLR | SN74AUP1G125DRLR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G125DRLR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |