Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUP1G125DPWR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)
Request a Quote
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G125DPWR is a low-power single bus buffer gate with a 3-state output, designed for efficient signal buffering in various applications. It operates within a voltage supply range of 0.8V to 3.6V and features low static power consumption, with a maximum ICC of 0.9 µA. The device has a typical input capacitance of 1.5 pF and a typical dynamic power consumption of 4 pF at 3.3V, making it suitable for power-sensitive designs. This buffer gate includes an input-disable feature that allows for floating input conditions and supports partial power-down mode operation with an Ioff specification. The device also provides input hysteresis for improved noise immunity during slow input transitions. With a maximum propagation delay of 4.6 ns at 3.3V, it is suitable for high-speed applications. The SN74AUP1G125DPWR is available in a compact 5-X2SON package, measuring 0.8 mm x 0.8 mm, making it ideal for space-constrained designs. It is suitable for a variety of applications, including audio docks, BluRay players, personal digital assistants, and wireless devices.

Datasheet Summary
Powered by GS/AI

The SN74AUP1G125DPWR is a low-power single bus buffer gate with a 3-state output, designed for efficient signal buffering in various applications. It operates within a voltage supply range of 0.8V to 3.6V and features low static power consumption, with a maximum ICC of 0.9 µA. The device has a typical input capacitance of 1.5 pF and a typical dynamic power consumption of 4 pF at 3.3V, making it suitable for power-sensitive designs. This buffer gate includes an input-disable feature that allows for floating input conditions and supports partial power-down mode operation with an Ioff specification. The device also provides input hysteresis for improved noise immunity during slow input transitions. With a maximum propagation delay of 4.6 ns at 3.3V, it is suitable for high-speed applications. The SN74AUP1G125DPWR is available in a compact 5-X2SON package, measuring 0.8 mm x 0.8 mm, making it ideal for space-constrained designs. It is suitable for a variety of applications, including audio docks, BluRay players, personal digital assistants, and wireless devices.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-47457-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-47457-2-ND
Buffers, Drivers, Receivers, Transceivers 296-47457-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-47457-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-47457-1-ND
Buffers, Drivers, Receivers, Transceivers 296-47457-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-47457-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-47457-6-ND
Buffers, Drivers, Receivers, Transceivers 296-47457-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259727-SN74AUP1G125DPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259727-SN74AUP1G125DPWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259727-SN74AUP1G125DPWR
Win Source Part Number: 1259727-SN74AUP1G125 DPWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUP Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 3.6V Package / Case: 5-XFDFN Exposed Pad Supplier Device Package: 5-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AUP1G125DPWR,296 -47457-6,296-47457-1 ,296-47457-2 Base Product Number: 74AUP1G125

Win Source Part Number: 1259727-SN74AUP1G125DPWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AUP1G125DPWR,296-47457-6,296-47457-1,296-47457-2
Base Product Number: 74AUP1G125

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUP1G125DPWR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUP1G125DPWR
Buffers, Drivers, Receivers, Transceivers SN74AUP1G125DPWR
IC BUF NON-INVERT 3.6V 5X2SON

IC BUF NON-INVERT 3.6V 5X2SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-47457-2-ND 1259727-SN74AUP1G125DPWR SN74AUP1G125DPWR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data