Texas Instruments High-Performance Analog Low-Power Logic IC SN74AUP1G08DRY2

Description
Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85 Product overview: SN74AUP1G08DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DRY2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85 Product overview: SN74AUP1G08DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DRY2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Logic IC
705-SN74AUP1G08DRY2
Low-Power Logic IC 705-SN74AUP1G08DRY2
Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85 Product overview: SN74AUP1G08DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DRY2 can be used for catalog matching and distributor lookup.

Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85 Product overview: SN74AUP1G08DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DRY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257926-SN74AUP1G08DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257926-SN74AUP1G08DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257926-SN74AUP1G08DRY2
Win Source Part Number: 1257926-SN74AUP1G08D RY2 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44770-6,SN74AUP1 G08DRY2,296-44770-1, 296-44770-2 Base Product Number: 74AUP1G08

Win Source Part Number: 1257926-SN74AUP1G08DRY2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44770-6,SN74AUP1G08DRY2,296-44770-1,296-44770-2
Base Product Number: 74AUP1G08

Buy Now Datasheet
Gates and Inverters - 296-44770-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-44770-6-ND
Gates and Inverters 296-44770-6-ND
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-44770-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-44770-2-ND
Gates and Inverters 296-44770-2-ND
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-44770-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-44770-1-ND
Gates and Inverters 296-44770-1-ND
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - SN74AUP1G08DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G08DRY2
Gates and Inverters SN74AUP1G08DRY2
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now
Logic - Gates and Inverters - SN74AUP1G08DRY2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G08DRY2
Logic - Gates and Inverters SN74AUP1G08DRY2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site Datasheet
IC GATE AND 1CH 2-INP 6SON - 815-SN74AUP1G08DRY2 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 1CH 2-INP 6SON
815-SN74AUP1G08DRY2
IC GATE AND 1CH 2-INP 6SON 815-SN74AUP1G08DRY2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G08DRY2
Logic Gates SN74AUP1G08DRY2
Logic Gates Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85

Logic Gates Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G08DRY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G08DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G08DRY2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74AUP1G08DRY2 1257926-SN74AUP1G08DRY2 296-44770-6-ND SN74AUP1G08DRY2 SN74AUP1G08DRY2 815-SN74AUP1G08DRY2 SN74AUP1G08DRY2 SN74AUP1G08DRY2
Product Name Low-Power Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters IC GATE AND 1CH 2-INP 6SON Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Logic Family AUP/ULP/V CMOS; CMOS
Inputs 2 2 2 2 2
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Gate Type NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND AND
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 1.1V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
Logic Gates - 7989004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Quad 2-input NOR gate - 74AHC02PW-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Logic - Gates and Inverters - 5407/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers