Manufacturer: Texas Instruments
Win Source Part Number: 809048-SN74AUP1G07DP
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Supplier Device Package: 4-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Part Number Series: 74AUP1G07
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 4-X2SON (0.8x0.8)
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 4-X2SON (0.8x0.8)
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 4-X2SON (0.8x0.8)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 809048-SN74AUP1G07DPWR | 296-38020-1-ND |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN74AUP1G07DPWR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts |