Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G07DCKRG4

Description
IC BUF NON-INVERT 3.6V SC70-5
Datasheet
Description
IC BUF NON-INVERT 3.6V SC70-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP1G07DCKRG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G07DCKRG4
IC BUF NON-INVERT 3.6V SC70-5

IC BUF NON-INVERT 3.6V SC70-5

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AUP1G07DCKRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Demodulators - SI2182-B60-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 1.14V ~ 1.3V
Package Type 48-VFQFN Exposed Pad
View Details