IC, NON INVERTING BUFFER, SC-70-5; Logic Family / Base Number:74AUP1G07; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 54AH1470 |
| Product Name | Ic, Non Inverting Buffer, Sc-70-5; Logic Family / Base Number Texas Instruments |