Manufacturer: Texas Instruments
Win Source Part Number: 065360-SN74AUP1G07DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 065360-SN74AUP1G07DBVRG4 | SN74AUP1G07DBVRG4-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVRG4 | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |