Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 6-SON -40 to 85 Product overview: SN74AUP1G06DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G06DSF2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257921-SN74AUP1G06D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.1V ~ 0.45V
Logic Level - High: 0V ~ 3.6V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49879-6,SN74AUP1
Base Product Number: 74AUP1G06
Inverter IC 1 Channel Open Drain 6-SON (1x1)
Inverter IC 1 Channel Open Drain 6-SON (1x1)
Inverter IC 1 Channel Open Drain 6-SON (1x1)
Inverter IC 1 Channel Open Drain 6-SON (1x1)
IC INVERTER 1CH 1-INP 6SON
IC INVERTER OD 1CH 1-INP 6SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AUP1G06DSF2 | 1257921-SN74AUP1G06DSF2 | 296-49879-2-ND | SN74AUP1G06DSF2 | SN74AUP1G06DSF2 | SN74AUP1G06DSF2 |
| Product Name | Low-Power Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Logic Family | AUP/ULP/V | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 3.6V | 0V ~ 3.6V (Low), 0.1V ~ 0.45V (High) |