Texas Instruments High-Performance Analog Gates and Inverters SN74AUP1G06DPWR

Description
Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)
Request a Quote Datasheet
Description
Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-49050-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49050-2-ND
Gates and Inverters 296-49050-2-ND
Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-49050-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49050-6-ND
Gates and Inverters 296-49050-6-ND
Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-49050-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49050-1-ND
Gates and Inverters 296-49050-1-ND
Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Buy Now Datasheet
Low-Power Logic IC - 705-SN74AUP1G06DPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Logic IC
705-SN74AUP1G06DPWR
Low-Power Logic IC 705-SN74AUP1G06DPWR
Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 5-X2SON -40 to 85 Product overview: SN74AUP1G06DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G06DPWR can be used for catalog matching and distributor lookup.

Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 5-X2SON -40 to 85 Product overview: SN74AUP1G06DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G06DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257919-SN74AUP1G06DPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257919-SN74AUP1G06DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257919-SN74AUP1G06DPWR
Win Source Part Number: 1257919-SN74AUP1G06D PWR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Features: Open Drain Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.1V ~ 0.45V Logic Level - High: 0V ~ 3.6V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 5-XFDFN Exposed Pad Supplier Device Package: 5-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49050-1,296-4905 0-2,296-49050-6 Base Product Number: 74AUP1G06

Win Source Part Number: 1257919-SN74AUP1G06DPWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.1V ~ 0.45V
Logic Level - High: 0V ~ 3.6V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49050-1,296-49050-2,296-49050-6
Base Product Number: 74AUP1G06

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G06DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G06DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G06DPWR
IC INVERTER 1CH 1-INP 5X2SON

IC INVERTER 1CH 1-INP 5X2SON

Supplier's Site
Gates and Inverters - SN74AUP1G06DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G06DPWR
Gates and Inverters SN74AUP1G06DPWR
Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Buy Now
Logic - Gates and Inverters - SN74AUP1G06DPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G06DPWR
Logic - Gates and Inverters SN74AUP1G06DPWR
IC INVERTER OD 1CH 1-INP 5X2SON

IC INVERTER OD 1CH 1-INP 5X2SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-49050-2-ND 705-SN74AUP1G06DPWR 1257919-SN74AUP1G06DPWR SN74AUP1G06DPWR SN74AUP1G06DPWR SN74AUP1G06DPWR
Product Name Gates and Inverters Low-Power Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Buffer/Driver NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 0V ~ 3.6V (Low), 0.1V ~ 0.45V (High)
Output Type Open Drain
Inputs 1 1 1 1
Propagation Delay 10.5 ns 10.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-74AHC1GU04GW-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
7 suppliers
Logic Gates - 7989001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Logic - Gates and Inverters - 5421DM - 907360-5421DM - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers