Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74AUP1G06DBVR SN74AUP1G06DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 141742-SN74AUP1G06DB VR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141742-SN74AUP1G06DB VR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AUP1G06DBVR - 141742-SN74AUP1G06DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G06DBVR
141742-SN74AUP1G06DBVR
Logic - Logic - Gates and Inverters - SN74AUP1G06DBVR 141742-SN74AUP1G06DBVR
Manufacturer: Texas Instruments Win Source Part Number: 141742-SN74AUP1G06DB VR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141742-SN74AUP1G06DBVR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 141742-SN74AUP1G06DBVR
Product Name Logic - Logic - Gates and Inverters - SN74AUP1G06DBVR
Package Type SOT; SOT23; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1057AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details