Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUCU04RGYR

Description
Win Source Part Number: 1257962-SN74AUCU04RG YR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel Number of Circuits: 6 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Voltage - Supply: 0.8V ~ 2.7V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19069-1,SN74AUC U04RGYRG4,TEXTISSN74 AUCU04RGYR,-SN74AUCU 04RGYRG4,-296-19069- 1,296-19069-6,-SN74A UCU04RGYRR,-SN74AUCU 04RGYRG4R,SN74AUCU04 RGYRG4,296-19069-1,2 96-19069-2,2156-SN74 AUCU04RGYR Base Product Number: 74AUCU04
Request a Quote Datasheet
Description
Win Source Part Number: 1257962-SN74AUCU04RG YR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel Number of Circuits: 6 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Voltage - Supply: 0.8V ~ 2.7V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19069-1,SN74AUC U04RGYRG4,TEXTISSN74 AUCU04RGYR,-SN74AUCU 04RGYRG4,-296-19069- 1,296-19069-6,-SN74A UCU04RGYRR,-SN74AUCU 04RGYRG4R,SN74AUCU04 RGYRG4,296-19069-1,2 96-19069-2,2156-SN74 AUCU04RGYR Base Product Number: 74AUCU04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257962-SN74AUCU04RGYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257962-SN74AUCU04RGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257962-SN74AUCU04RGYR
Win Source Part Number: 1257962-SN74AUCU04RG YR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel Number of Circuits: 6 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Voltage - Supply: 0.8V ~ 2.7V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19069-1,SN74AUC U04RGYRG4,TEXTISSN74 AUCU04RGYR,-SN74AUCU 04RGYRG4,-296-19069- 1,296-19069-6,-SN74A UCU04RGYRR,-SN74AUCU 04RGYRG4R,SN74AUCU04 RGYRG4,296-19069-1,2 96-19069-2,2156-SN74 AUCU04RGYR Base Product Number: 74AUCU04

Win Source Part Number: 1257962-SN74AUCU04RGYR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-19069-1,SN74AUCU04RGYRG4,TEXTISSN74AUCU04RGYR,-SN74AUCU04RGYRG4,-296-19069-1,296-19069-6,-SN74AUCU04RGYRR,-SN74AUCU04RGYRG4R,SN74AUCU04RGYRG4,296-19069-1,296-19069-2,2156-SN74AUCU04RGYR
Base Product Number: 74AUCU04

Buy Now Datasheet
Singapore, Singapore
2.7V VQFN Logic IC
705-SN74AUCU04RGYR
2.7V VQFN Logic IC 705-SN74AUCU04RGYR
Hex Inverter, 6 Circuits, CMOS, 1.7ns, 2.7V, VQFN Product overview: SN74AUCU04RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUCU04RGYR can be used for catalog matching and distributor lookup.

Hex Inverter, 6 Circuits, CMOS, 1.7ns, 2.7V, VQFN Product overview: SN74AUCU04RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUCU04RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-19069-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19069-2-ND
Gates and Inverters 296-19069-2-ND
Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUCU04RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUCU04RGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUCU04RGYR
IC INVERTER 6CH 1-INP 14VQFN

IC INVERTER 6CH 1-INP 14VQFN

Supplier's Site
Logic - Gates and Inverters - SN74AUCU04RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUCU04RGYR
Logic - Gates and Inverters SN74AUCU04RGYR
IC INVERTER 6CH 6-INP 14VQFN

IC INVERTER 6CH 6-INP 14VQFN

Supplier's Site Datasheet
Gates and Inverters - SN74AUCU04RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUCU04RGYR
Gates and Inverters SN74AUCU04RGYR
Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257962-SN74AUCU04RGYR 705-SN74AUCU04RGYR 296-19069-2-ND SN74AUCU04RGYR SN74AUCU04RGYR SN74AUCU04RGYR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters 2.7V VQFN Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V
Inputs 1 1 1 1
Propagation Delay 1.7 ns 1.7 ns 1.7 ns
Low Level Output Current (Sink) 9 mA 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details