Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Manufacturer: Texas Instruments
Win Source Part Number: 136935-SN74AUCH240RG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC BUFFER INVERT 2.7V 20VQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-15443-2-ND | 136935-SN74AUCH240RGYR | SN74AUCH240RGYR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUCH240RGYR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts |